DELL PowerEdge R640, 1.8 GHz, 4108, 16 GB, DDR4-SDRAM, 300 GB, Rack (1U)
DELL PowerEdge R640. Processor family: Intel® Xeon®, Processor frequency: 1.8 GHz, Processor model: 4108. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 300 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 750 W. Chassis type: Rack (1U)