DELL Latitude E6420, Intel® Core™ i3, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 320 GB
DELL Latitude E6420. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® Quadro® NVS 4200M. Operating system installed: Windows 7 Professional. Product color: Black, Silver