DELL logo

DELL Precision M7720 Intel® Core™ i7 i7-6820HQ Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® P3000 Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81961
Info modified on:
22 Jan 2025, 04:44:04
Short summary description DELL Precision M7720 Intel® Core™ i7 i7-6820HQ Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® P3000 Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

DELL Precision M7720, Intel® Core™ i7, 2.7 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description DELL Precision M7720 Intel® Core™ i7 i7-6820HQ Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® P3000 Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

DELL Precision M7720. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product color: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.