DELL logo

DELL Latitude E6330 Intel® Core™ i5 i5-3320M 13.3" 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional English Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12867
Info modified on:
28 Jan 2025, 10:43:05
Short summary description DELL Latitude E6330 Intel® Core™ i5 i5-3320M 13.3" 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional English Silver:

DELL Latitude E6330, Intel® Core™ i5, 2.6 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude E6330 Intel® Core™ i5 i5-3320M 13.3" 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional English Silver:

DELL Latitude E6330. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Silver. Weight: 3.55 lbs (1.61 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.