DELL logo

DELL PowerEdge T420 server 2 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 495 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82440
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge T420 server 2 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 495 W:

DELL PowerEdge T420, 2.2 GHz, E5-2420V2, 8 GB, DDR3-SDRAM, 2 TB, Tower (5U)

Long summary description DELL PowerEdge T420 server 2 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 495 W:

DELL PowerEdge T420. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.2 GHz, Processor model: E5-2420V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA II. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 495 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.