Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 25194830 data-sheets &
28648 brands
– register (free)
Servers
DELL PowerEdge R6515 server 480 GB Rack (1U) AMD EPYC 7282 2.8 GHz 16 GB DDR4-SDRAM 550 W
DELL PowerEdge R6515 server 480 GB Rack (1U) AMD EPYC 7282 2.8 GHz 16 GB DDR4-SDRAM 550 W
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for DELL 5J5D0
XML doc
Icecat LIVE: JS for DELL 5J5D0
Icecat Live DOC
JSON product data for DELL 5J5D0
JSON DOC
CSV product data for DELL 5J5D0
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
DELL
Product family:
PowerEdge
Product name:
R6515
Article code:
5J5D0
GTIN (EAN/UPC):
5397184557525
Category:
Servers
Icecat Product ID:
89728085
Data-sheet quality:
created/standardized by Icecat
Product views:
161416
Info modified on:
13 Nov 2025, 21:36:55
EU Declaration of Conformity (1.0 MB)
DELL 5J5D0 user manual (20 MB)
Quick Start Guide (329 KB)
Quick Start Guide (2.1 MB)
PowerEdge Servers Error and Event Messages Reference Guide (33 MB)
Dell EMC PowerEdge Servers with NVIDIA GPUs and VMware vSphere (555 KB)
Dell iDRAC Telemetry Reference Guide (973 KB)
Quick Start Guide (807 KB)
Dell Boot Optimized Storage Solution-S1 User's Guide (906 KB)
Dell Systems Management Overview Guide (414 KB)
Product Brochure/Datasheet (200 KB)
Setting Up Dell EMC PowerEdge Server Using Lifecycle Controller (23 KB)
Statement of Volatility (197 KB)
Dell Technologies 15th Generation PowerEdge Server Troubleshooting Guide (1.9 MB)
Dell EMC PowerEdge R6515 BIOS and UEFI Reference Guide (202 KB)
iDRAC9 User's Guide (5.8 MB)
Integrated Dell Remote Access Controller 9 Attribute Registry (8.4 MB)
Dell Host Bus Adapter User's Guide HBA 355 and 350 Series (7.2 MB)
Dell External USB Slim DVD-ROM Optical Drive-DR316 User’s Guide (463 KB)
PowerEdge R6515 Information Update - Tech Sheet (62 KB)
Quick Start Guide (329 KB)
Rail Installation Guide (1.6 MB)
Dell PowerEdge RAID Controller S150 User’s Guide (1.1 MB)
Integrated Dell Remote Access Controller 9 RACADM CLI Guide (2.3 MB)
Embed the product datasheet into your content.
XML product data for DELL 5J5D0
XML doc
Icecat LIVE: JS for DELL 5J5D0
Icecat Live DOC
JSON product data for DELL 5J5D0
JSON DOC
CSV product data for DELL 5J5D0
CSV DOC
Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE