DELL logo

DELL Precision 5810 Intel Xeon E5 v3 E5-1620V3 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31797
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Precision 5810 Intel Xeon E5 v3 E5-1620V3 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Tower Workstation Black:

DELL Precision 5810, 3.5 GHz, Intel Xeon E5 v3, 8 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision 5810 Intel Xeon E5 v3 E5-1620V3 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Tower Workstation Black:

DELL Precision 5810. Processor frequency: 3.5 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1620V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 685 W. Chassis type: Tower. Product type: Workstation. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.