DELL logo

DELL KB216 keyboard Office USB AZERTY French Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
274081
Info modified on:
10 Jun 2025, 10:38:51
Short summary description DELL KB216 keyboard Office USB AZERTY French Black:

DELL KB216, Full-size (100%), Wired, USB, AZERTY, Black

Long summary description DELL KB216 keyboard Office USB AZERTY French Black:

DELL KB216. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: AZERTY, Recommended usage: Office. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.