DELL logo

DELL Inspiron 580 Intel® Core™ i5 i5-750 6 GB DDR3-SDRAM 750 GB AMD Radeon HD 5450 Windows 7 Home Premium Desktop PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157697
Info modified on:
30 Jan 2022, 20:21:09
Short summary description DELL Inspiron 580 Intel® Core™ i5 i5-750 6 GB DDR3-SDRAM 750 GB AMD Radeon HD 5450 Windows 7 Home Premium Desktop PC Black:

DELL Inspiron 580, 2.66 GHz, Intel® Core™ i5, 6 GB, 750 GB, DVD-RW, Windows 7 Home Premium

Long summary description DELL Inspiron 580 Intel® Core™ i5 i5-750 6 GB DDR3-SDRAM 750 GB AMD Radeon HD 5450 Windows 7 Home Premium Desktop PC Black:

DELL Inspiron 580. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i5, Processor model: i5-750. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 750 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 5450. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Weight: 17.4 lbs (7.9 kg). Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.