DELL Inspiron 580, 3.2 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD-RW, Windows 7 Home Premium
DELL Inspiron 580. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA GeForce GT 310. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Product color: Black