DELL logo

DELL Inspiron 5758 Intel® Core™ i3 i3-4005U Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13233
Info modified on:
28 Jan 2025, 10:32:08
Short summary description DELL Inspiron 5758 Intel® Core™ i3 i3-4005U Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black:

DELL Inspiron 5758, Intel® Core™ i3, 1.7 GHz, 17.3", 1600 x 900 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 5758 Intel® Core™ i3 i3-4005U Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black:

DELL Inspiron 5758. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Ubuntu Linux. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.