DELL logo

DELL Inspiron 5748 Intel® Core™ i5 i5-4210U Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74412
Info modified on:
23 Jan 2025, 18:38:31
Short summary description DELL Inspiron 5748 Intel® Core™ i5 i5-4210U Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Silver:

DELL Inspiron 5748, Intel® Core™ i5, 1.7 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 5748 Intel® Core™ i5 i5-4210U Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Silver:

DELL Inspiron 5748. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1 Pro. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.