DELL logo

DELL Inspiron 5748 Intel® Core™ i3 i3-4030U Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35146
Info modified on:
23 Jan 2025, 18:16:09
Short summary description DELL Inspiron 5748 Intel® Core™ i3 i3-4030U Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8 Pro Black:

DELL Inspiron 5748, Intel® Core™ i3, 1.9 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 5748 Intel® Core™ i3 i3-4030U Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8 Pro Black:

DELL Inspiron 5748. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.