DELL logo

DELL PowerEdge R520 server 2 TB Rack (2U) Intel® Xeon® E5 Family E5-2420 1.9 GHz 8 GB DDR3-SDRAM 750 W Windows Server 2012 Standard

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19006
Info modified on:
23 Jul 2024, 20:46:35
Short summary description DELL PowerEdge R520 server 2 TB Rack (2U) Intel® Xeon® E5 Family E5-2420 1.9 GHz 8 GB DDR3-SDRAM 750 W Windows Server 2012 Standard:

DELL PowerEdge R520, 1.9 GHz, E5-2420, 8 GB, DDR3-SDRAM, 2 TB, Rack (2U)

Long summary description DELL PowerEdge R520 server 2 TB Rack (2U) Intel® Xeon® E5 Family E5-2420 1.9 GHz 8 GB DDR3-SDRAM 750 W Windows Server 2012 Standard:

DELL PowerEdge R520. Processor family: Intel® Xeon® E5 Family, Processor frequency: 1.9 GHz, Processor model: E5-2420. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 4 GB. Total storage capacity: 2 TB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 750 W. Operating system installed: Windows Server 2012 Standard. Chassis type: Rack (2U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.