DELL logo

DELL Inspiron 5675 AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 580 Windows 10 Desktop PC Black, Gray, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21102
Info modified on:
11 Nov 2024, 16:50:14
Short summary description DELL Inspiron 5675 AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 580 Windows 10 Desktop PC Black, Gray, Silver:

DELL Inspiron 5675, 3.2 GHz, AMD Ryzen™ 5, 8 GB, 1.26 TB, DVD Super Multi, Windows 10

Long summary description DELL Inspiron 5675 AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 580 Windows 10 Desktop PC Black, Gray, Silver:

DELL Inspiron 5675. Processor frequency: 3.2 GHz, Processor family: AMD Ryzen™ 5, Processor model: 1400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon RX 580. Operating system installed: Windows 10. Chassis type: Desktop. Product type: PC. Weight: 30.2 lbs (13.7 kg). Product color: Black, Gray, Silver

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.