DELL logo

DELL Latitude E5530 Intel® Core™ i5 i5-3340M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28718
Info modified on:
27 Jan 2025, 08:17:22
Short summary description DELL Latitude E5530 Intel® Core™ i5 i5-3340M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL Latitude E5530, Intel® Core™ i5, 2.7 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude E5530 Intel® Core™ i5 i5-3340M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL Latitude E5530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3340M, Processor frequency: 2.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.