DELL logo

DELL Inspiron 560s Intel® Pentium® E5800 4 GB 1 TB NVIDIA® GeForce® G310M Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195480
Info modified on:
28 Aug 2020, 11:35:20
Short summary description DELL Inspiron 560s Intel® Pentium® E5800 4 GB 1 TB NVIDIA® GeForce® G310M Windows 7 Home Premium Desktop PC Black:

DELL Inspiron 560s, 3.2 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description DELL Inspiron 560s Intel® Pentium® E5800 4 GB 1 TB NVIDIA® GeForce® G310M Windows 7 Home Premium Desktop PC Black:

DELL Inspiron 560s. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium®, Processor model: E5800. Internal memory: 4 GB. Total storage capacity: 1 TB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® G310M. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Desktop. Product type: PC. Weight: 16.1 lbs (7.3 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.