DELL Inspiron 560, 3 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD-RW, Windows 7 Home Premium
DELL Inspiron 560. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Midi Tower. Product type: PC. Product color: Black