DELL logo

DELL Inspiron 5583 Intel® Core™ i7 i7-8565U Laptop 15.6" 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® MX130 FreeDOS Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15558
Info modified on:
23 Jan 2025, 18:05:25
Short summary description DELL Inspiron 5583 Intel® Core™ i7 i7-8565U Laptop 15.6" 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® MX130 FreeDOS Black, Silver:

DELL Inspiron 5583, Intel® Core™ i7, 1.8 GHz, 15.6", 8 GB, 2 TB, FreeDOS

Long summary description DELL Inspiron 5583 Intel® Core™ i7 i7-8565U Laptop 15.6" 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® MX130 FreeDOS Black, Silver:

DELL Inspiron 5583. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 15.6". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® MX130. Operating system installed: FreeDOS. Product color: Black, Silver. Weight: 5.03 lbs (2.28 kg)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.