DELL logo

DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 M445 Windows 10 Home Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23722
Info modified on:
24 Jan 2025, 20:47:35
Short summary description DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 M445 Windows 10 Home Black, Gray:

DELL Inspiron 5567, Intel® Core™ i7, 2.7 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 M445 Windows 10 Home Black, Gray:

DELL Inspiron 5567. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.