DELL logo

DELL Wireless 1520 (802.11 a/b/g/n), PCIe Internal WLAN 300 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103330
Info modified on:
10 Aug 2024, 09:49:06
Short summary description DELL Wireless 1520 (802.11 a/b/g/n), PCIe Internal WLAN 300 Mbit/s:

DELL Wireless 1520 (802.11 a/b/g/n), PCIe, Internal, Wired, PCI Express, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s

Long summary description DELL Wireless 1520 (802.11 a/b/g/n), PCIe Internal WLAN 300 Mbit/s:

DELL Wireless 1520 (802.11 a/b/g/n), PCIe. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.