DELL logo

DELL Inspiron 15R-5521 Intel® Core™ i5 i5-3337U Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8730M FreeDOS Blue, Silver

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13295
Info modified on:
28 Jan 2025, 10:37:32
Short summary description DELL Inspiron 15R-5521 Intel® Core™ i5 i5-3337U Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8730M FreeDOS Blue, Silver:

DELL Inspiron 15R-5521, Intel® Core™ i5, 1.8 GHz, 15.6", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description DELL Inspiron 15R-5521 Intel® Core™ i5 i5-3337U Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8730M FreeDOS Blue, Silver:

DELL Inspiron 15R-5521. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: FreeDOS. Product color: Blue, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.