DELL logo

DELL Inspiron 5520 Intel® Core™ i3 i3-2370M 15.6" 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46889
Info modified on:
02 Feb 2025, 22:57:51
Short summary description DELL Inspiron 5520 Intel® Core™ i3 i3-2370M 15.6" 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black, Silver:

DELL Inspiron 5520, Intel® Core™ i3, 2.4 GHz, 15.6", 1366 x 768 pixels, 6 GB, 500 GB

Long summary description DELL Inspiron 5520 Intel® Core™ i3 i3-2370M 15.6" 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black, Silver:

DELL Inspiron 5520. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2370M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 7670M. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.