DELL logo

DELL Vostro 5502 Intel® Core™ i7 i7-1165G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Ubuntu Linux Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13094
Info modified on:
01 Feb 2025, 05:36:00
Short summary description DELL Vostro 5502 Intel® Core™ i7 i7-1165G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Ubuntu Linux Gold:

DELL Vostro 5502, Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB, Ubuntu Linux

Long summary description DELL Vostro 5502 Intel® Core™ i7 i7-1165G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Ubuntu Linux Gold:

DELL Vostro 5502. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX330. Operating system installed: Ubuntu Linux. Product color: Gold

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.