DELL logo

DELL Latitude 5480 Intel® Core™ i7 i7-7600U Laptop 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Czech, Slovakian Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28082
Info modified on:
23 Jan 2025, 19:23:53
Short summary description DELL Latitude 5480 Intel® Core™ i7 i7-7600U Laptop 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Czech, Slovakian Black:

DELL Latitude 5480, Intel® Core™ i7, 2.8 GHz, 14", 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description DELL Latitude 5480 Intel® Core™ i7 i7-7600U Laptop 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Czech, Slovakian Black:

DELL Latitude 5480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.