DELL logo

DELL Vostro 5468 Intel® Core™ i5 i5-7200U Laptop 14" 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9192
Info modified on:
29 Jan 2025, 18:45:05
Short summary description DELL Vostro 5468 Intel® Core™ i5 i5-7200U Laptop 14" 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gray:

DELL Vostro 5468, Intel® Core™ i5, 2.5 GHz, 14", 4 GB, 500 GB, Windows 10 Home

Long summary description DELL Vostro 5468 Intel® Core™ i5 i5-7200U Laptop 14" 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gray:

DELL Vostro 5468. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 14". Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® 940MX. Operating system installed: Windows 10 Home. Product color: Black, Gray. Weight: 3.51 lbs (1.59 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.