DELL logo

DELL Inspiron 5468 Intel® Core™ i7 i7-7500U Laptop 14" HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M440 Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120732
Info modified on:
24 Jan 2025, 20:48:28
Short summary description DELL Inspiron 5468 Intel® Core™ i7 i7-7500U Laptop 14" HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M440 Windows 10 Home Black, Silver:

DELL Inspiron 5468, Intel® Core™ i7, 2.7 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 5468 Intel® Core™ i7 i7-7500U Laptop 14" HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M440 Windows 10 Home Black, Silver:

DELL Inspiron 5468. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.