DELL logo

DELL Vostro 5460 Intel® Core™ i5 i5-3337U Laptop 14" 4 GB DDR3-SDRAM 532 GB HDD+SSD NVIDIA® GeForce® GT 630M Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17568
Info modified on:
27 Jan 2025, 09:02:54
Short summary description DELL Vostro 5460 Intel® Core™ i5 i5-3337U Laptop 14" 4 GB DDR3-SDRAM 532 GB HDD+SSD NVIDIA® GeForce® GT 630M Windows 8 Black, Silver:

DELL Vostro 5460, Intel® Core™ i5, 1.8 GHz, 14", 1366 x 768 pixels, 4 GB, 532 GB

Long summary description DELL Vostro 5460 Intel® Core™ i5 i5-3337U Laptop 14" 4 GB DDR3-SDRAM 532 GB HDD+SSD NVIDIA® GeForce® GT 630M Windows 8 Black, Silver:

DELL Vostro 5460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 630M. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.