DELL Inspiron 14, Intel® Core™ i3, 2 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB
DELL Inspiron 14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Product color: Black, Silver. Weight: 4.25 lbs (1.93 kg)