DELL logo

DELL Inspiron 5447 Intel® Core™ i5 i5-4210U Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M265 FreeDOS Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39420
Info modified on:
24 Jan 2025, 20:38:57
Short summary description DELL Inspiron 5447 Intel® Core™ i5 i5-4210U Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M265 FreeDOS Black, Silver:

DELL Inspiron 5447, Intel® Core™ i5, 1.7 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 5447 Intel® Core™ i5 i5-4210U Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M265 FreeDOS Black, Silver:

DELL Inspiron 5447. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: AMD Radeon R7 M265. Operating system installed: FreeDOS. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.