DELL Inspiron 5445, AMD A8, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB
DELL Inspiron 5445. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-7410, Processor frequency: 2.2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5, Discrete graphics card model: AMD Radeon R5 M335. Operating system installed: Ubuntu Linux. Product color: Black, Silver