DELL logo

DELL Latitude 14 Intel® Core™ i7 i7-4650U Laptop 14" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GT 720M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29891
Info modified on:
27 Jan 2025, 08:36:11
Short summary description DELL Latitude 14 Intel® Core™ i7 i7-4650U Laptop 14" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GT 720M Windows 7 Professional Black:

DELL Latitude 14, Intel® Core™ i7, 1.7 GHz, 14", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 14 Intel® Core™ i7 i7-4650U Laptop 14" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GT 720M Windows 7 Professional Black:

DELL Latitude 14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4650U, Processor frequency: 1.7 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.