DELL logo

DELL Inspiron 5401 Intel® Core™ i5 i5-1035G1 Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23735
Info modified on:
23 Jan 2025, 18:30:22
Short summary description DELL Inspiron 5401 Intel® Core™ i5 i5-1035G1 Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver:

DELL Inspiron 5401, Intel® Core™ i5, 1 GHz, 14", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description DELL Inspiron 5401 Intel® Core™ i5 i5-1035G1 Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver:

DELL Inspiron 5401. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.