DELL logo

DELL 540-BBRG network card Internal Ethernet 10000 Mbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
245689
Info modified on:
20 Dec 2024, 06:33:59
Short summary description DELL 540-BBRG network card Internal Ethernet 10000 Mbit/s:

DELL 540-BBRG, Internal, Wired, PCI Express, Ethernet, 10000 Mbit/s, Black, Green

Long summary description DELL 540-BBRG network card Internal Ethernet 10000 Mbit/s:

DELL 540-BBRG. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 10000 Mbit/s. Product color: Black, Green

The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.