DELL logo

DELL Inspiron 5310 Intel® Core™ i7 i7-11370H Laptop 13.3" Quad HD+ 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home French Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6700
Info modified on:
22 Jan 2025, 19:54:42
Short summary description DELL Inspiron 5310 Intel® Core™ i7 i7-11370H Laptop 13.3" Quad HD+ 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home French Silver:

DELL Inspiron 5310, Intel® Core™ i7, 13.3", 2560 x 1600 pixels, 8 GB, 512 GB, Windows 10 Home

Long summary description DELL Inspiron 5310 Intel® Core™ i7 i7-11370H Laptop 13.3" Quad HD+ 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home French Silver:

DELL Inspiron 5310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11370H. Display diagonal: 13.3", HD type: Quad HD+, Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Silver. Weight: 2.82 lbs (1.28 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.