DELL logo

DELL Precision T5610 Intel® Xeon® E5 Family E5-2687W 32 GB DDR3-SDRAM 2 TB HDD Windows 7 Professional Midi Tower Workstation Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107661
Info modified on:
23 Jul 2024, 20:46:22
Short summary description DELL Precision T5610 Intel® Xeon® E5 Family E5-2687W 32 GB DDR3-SDRAM 2 TB HDD Windows 7 Professional Midi Tower Workstation Black:

DELL Precision T5610, 3.1 GHz, Intel® Xeon® E5 Family, E5-2687W, 32 GB, 2 TB, Windows 7 Professional

Long summary description DELL Precision T5610 Intel® Xeon® E5 Family E5-2687W 32 GB DDR3-SDRAM 2 TB HDD Windows 7 Professional Midi Tower Workstation Black:

DELL Precision T5610. Processor frequency: 3.1 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2687W. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: Workstation. Weight: 29.1 lbs (13.2 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.