DELL logo

DELL Precision T1700 Intel® Xeon® E3 Family E3-1220 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® K600 Windows 7 Professional Mini Tower Workstation Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46719
Info modified on:
23 Jul 2024, 20:46:21
Short summary description DELL Precision T1700 Intel® Xeon® E3 Family E3-1220 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® K600 Windows 7 Professional Mini Tower Workstation Black:

DELL Precision T1700, 3.1 GHz, Intel® Xeon® E3 Family, 8 GB, 256 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T1700 Intel® Xeon® E3 Family E3-1220 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® K600 Windows 7 Professional Mini Tower Workstation Black:

DELL Precision T1700. Processor frequency: 3.1 GHz, Processor family: Intel® Xeon® E3 Family, Processor model: E3-1220. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® K600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.