DELL logo

DELL Latitude 7389 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Swiss Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83542
Info modified on:
02 Jun 2025, 17:47:46
Short summary description DELL Latitude 7389 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Swiss Black:

DELL Latitude 7389, Intel® Core™ i7, 2.8 GHz, 13.3", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description DELL Latitude 7389 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Swiss Black:

DELL Latitude 7389. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.