DELL logo

DELL OptiPlex 5070 Intel® Core™ i5 i5-9500 8 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27808
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 5070 Intel® Core™ i5 i5-9500 8 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux Mini Tower PC Black:

DELL OptiPlex 5070, 3 GHz, Intel® Core™ i5, i5-9500, 8 GB, 1 TB, Ubuntu Linux

Long summary description DELL OptiPlex 5070 Intel® Core™ i5 i5-9500 8 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux Mini Tower PC Black:

DELL OptiPlex 5070. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Ubuntu Linux. Chassis type: Mini Tower. Product type: PC. Weight: 17.5 lbs (7.93 kg). Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.