DELL Inspiron 15 (n5050), Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB
DELL Inspiron 15 (n5050). Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product color: Black. Weight: 5.22 lbs (2.37 kg)