DELL logo

DELL Inspiron n5040 Intel® Core™ i5 i5-3210M Laptop 15.6" HD 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139361
Info modified on:
25 Jan 2025, 22:08:44
Short summary description DELL Inspiron n5040 Intel® Core™ i5 i5-3210M Laptop 15.6" HD 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Windows 7 Home Premium Black:

DELL Inspiron n5040, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 6 GB, 1 TB

Long summary description DELL Inspiron n5040 Intel® Core™ i5 i5-3210M Laptop 15.6" HD 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Windows 7 Home Premium Black:

DELL Inspiron n5040. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.