DELL logo

DELL XPS L502x Intel® Core™ i7 i7-2630QM Laptop 15.6" HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161408
Info modified on:
23 Jan 2025, 18:26:40
Short summary description DELL XPS L502x Intel® Core™ i7 i7-2630QM Laptop 15.6" HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Silver:

DELL XPS L502x, Intel® Core™ i7, 2 GHz, 15.6", 1366 x 768 pixels, 6 GB, 750 GB

Long summary description DELL XPS L502x Intel® Core™ i7 i7-2630QM Laptop 15.6" HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Silver:

DELL XPS L502x. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.