DELL logo

DELL SC5020 disk array 12.6 TB Rack (3U) Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49975
Info modified on:
14 Mar 2024, 17:04:28
Short summary description DELL SC5020 disk array 12.6 TB Rack (3U) Black, Silver:

DELL SC5020, 12.6 TB, HDD, Serial Attached SCSI (SAS), 2.5", Rack (3U), Black, Silver

Long summary description DELL SC5020 disk array 12.6 TB Rack (3U) Black, Silver:

DELL SC5020. Total installed storage capacity: 12.6 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (3U), Device class: Large Enterprise Business. Number of storage drives supported: 30, Supported storage drive types: HDD & SSD. Width: 17.5" (445 mm), Depth: 30.9" (785 mm), Height: 5.25" (133.3 mm), Weight: 33.5 lbs (15.2 kg). Product color: Black, Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.