DELL logo

DELL Inspiron N5010 Intel® Pentium® D 925 15.6" 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75527
Info modified on:
25 Jan 2025, 22:57:33
Short summary description DELL Inspiron N5010 Intel® Pentium® D 925 15.6" 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium Black:

DELL Inspiron N5010, Intel® Pentium® D, 3 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description DELL Inspiron N5010 Intel® Pentium® D 925 15.6" 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium Black:

DELL Inspiron N5010. Processor family: Intel® Pentium® D, Processor model: 925, Processor frequency: 3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 6.02 lbs (2.73 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.