DELL logo

DELL OptiPlex 7040 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 340X Windows 7 Professional SFF PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99018
Info modified on:
26 Jun 2024, 05:55:20
Short summary description DELL OptiPlex 7040 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 340X Windows 7 Professional SFF PC Black:

DELL OptiPlex 7040, 3.2 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description DELL OptiPlex 7040 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 340X Windows 7 Professional SFF PC Black:

DELL OptiPlex 7040. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: AMD Radeon R5 340X. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.