DELL logo

DELL NVIDIA Ampere A2 16 GB GDDR6

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17823
Info modified on:
20 Dec 2024, 07:33:40
Short summary description DELL NVIDIA Ampere A2 16 GB GDDR6:

DELL NVIDIA Ampere A2, A2, 16 GB, GDDR6, PCI Express 4.0

Long summary description DELL NVIDIA Ampere A2 16 GB GDDR6:

DELL NVIDIA Ampere A2. Graphics processor family: NVIDIA, Graphics processor: A2. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR6. Interface type: PCI Express 4.0. Cooling type: Passive

The Story
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.