DELL logo

DELL 490-BFRT graphics card NVIDIA Tesla V100S 32 GB High Bandwidth Memory 2 (HBM2)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96928
Info modified on:
20 Dec 2024, 04:32:19
Short summary description DELL 490-BFRT graphics card NVIDIA Tesla V100S 32 GB High Bandwidth Memory 2 (HBM2):

DELL 490-BFRT, Tesla V100S, 32 GB, High Bandwidth Memory 2 (HBM2), PCI Express x16 3.0

Long summary description DELL 490-BFRT graphics card NVIDIA Tesla V100S 32 GB High Bandwidth Memory 2 (HBM2):

DELL 490-BFRT. Graphics processor family: NVIDIA, Graphics processor: Tesla V100S. Discrete graphics card memory: 32 GB, Graphics card memory type: High Bandwidth Memory 2 (HBM2). Interface type: PCI Express x16 3.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.