DELL logo

DELL 490-BEFG graphics card NVIDIA Quadro P4000 8 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37660
Info modified on:
06 Nov 2019, 10:02:36
Short summary description DELL 490-BEFG graphics card NVIDIA Quadro P4000 8 GB GDDR5:

DELL 490-BEFG, Quadro P4000, 8 GB, GDDR5, 256 bit, 5120 x 2880 pixels, PCI Express x16 3.0

Long summary description DELL 490-BEFG graphics card NVIDIA Quadro P4000 8 GB GDDR5:

DELL 490-BEFG. Graphics processor family: NVIDIA, Graphics processor: Quadro P4000. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.