DELL logo

DELL 490-BCEP graphics card AMD Radeon R5 240 1 GB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134721
Info modified on:
25 Sept 2020, 12:32:59
Short summary description DELL 490-BCEP graphics card AMD Radeon R5 240 1 GB:

DELL 490-BCEP, Radeon R5 240, 1 GB, 128 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description DELL 490-BCEP graphics card AMD Radeon R5 240 1 GB:

DELL 490-BCEP. Graphics processor family: AMD, Graphics processor: Radeon R5 240. Discrete graphics card memory: 1 GB, Memory bus: 128 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.2, OpenGL version: 4.3. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.