DELL logo

DELL 490-14301 graphics card NVIDIA Tesla K20 5 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25778
Info modified on:
02 Sept 2024, 20:26:28
Short summary description DELL 490-14301 graphics card NVIDIA Tesla K20 5 GB GDDR5:

DELL 490-14301, Tesla K20, 5 GB, GDDR5, 320 bit, 2600 MHz, PCI Express 2.0

Long summary description DELL 490-14301 graphics card NVIDIA Tesla K20 5 GB GDDR5:

DELL 490-14301. Graphics processor family: NVIDIA, Graphics processor: Tesla K20, Processor frequency: 706 MHz. Discrete graphics card memory: 5 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit, Memory clock speed: 2600 MHz. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.